Voltage Reference Diode 3-TO-92 0 to 70
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 019100-LM336Z-2.5/NO
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.49V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
2.5V Shunt Voltage Reference IC, 10mA, TO-92 Product overview: LM336Z-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3
2.49V ±4% 10mA Fixed TO-92-3 Voltage References ROHS
Voltage References VLTG REF DIODE
IC VREF SHUNT 4% TO92-3
VOLTAGE REF, SHUNT, 2.49V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:34ppm/°C
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336Z-2.5/NOPB | LM336Z-2.5NS/NOPB-ND | 019100-LM336Z-2.5/NOPB | 693-LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | LM336Z-2.5/NOPB | 29AH6301 |
| Product Name | LM336-2.5-N Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM336Z-2.5/NOPB | 2.5V 10mA Precision Voltage Reference IC | Voltage Reference | Power Supply Chip >> Voltage References | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.49V, To-226Aa-3; Voltage Reference Type Texas Instruments |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | Other; TO-226AA | ||
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | 2.49 volts | |||||
| TC | 20 ppm/C | 34 ppm/C | |||||||
| Accuracy | 1 % | 4 % | 4 % | 1 % |