The LM185BYH-1.2/NOPB is a micropower 2-terminal band-gap voltage reference diode with a nominal reference voltage of 1.235 V, operating over a current range of 10 μs to 20 mA and featuring a dynamic impedance of 1 Ω. It is packaged in a TO-92 (NDU) case with two pins, rated for operation from -55°C to 125°C, and complies with RoHS standards. The device has an initial tolerance of ±1% (Y suffix) and an average temperature coefficient of 50 ppm/°C.
Micropower Voltage Reference Diode 2-TO -55 to 125
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185BYH-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185BYH-1.2/NOP
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-2
Manufacturer: Texas Instruments
Win Source Part Number: 002545-LM185BYH-1.2/
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO-46-2, Metal Can
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Voltage References Micropower Voltage Reference Diode 2-TO -55 to 125
IC VREF SHUNT 1% TO2
IC VREF SHUNT 1% TO2
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-2
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM185BYH-1.2/NOPB | 693-LM185BYH-1.2/NOPB | LM185BYH-1.2/NOPB-ND | 002545-LM185BYH-1.2/NOPB | LM185BYH-1.2/NOPB | LM185BYH-1.2/NOPB | LM185BYH-1.2/NOPB | LM185BYH-1.2/NOPB |
| Product Name | LM185-1.2-N Micropower Voltage Reference Diode | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM185BYH-1.2/NOPB | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; TO | Other; TO-46-2 | Other; TO-46-2 Metal Can | Other; TO-46-2, Metal Can | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can | ||
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |