Texas Instruments LM185-1.2QML Micropower Voltage Reference Diode 5962-8759405XA

Description
Micropower Voltage Reference Diode 2-TO -55 to 125
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 2-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759405XA - Texas Instruments
Dallas, TX, United States
LM185-1.2QML Micropower Voltage Reference Diode
5962-8759405XA
LM185-1.2QML Micropower Voltage Reference Diode 5962-8759405XA
Micropower Voltage Reference Diode 2-TO -55 to 125

Micropower Voltage Reference Diode 2-TO -55 to 125

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-5962-8759405XA
Precision Voltage Reference IC 693-5962-8759405XA
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: 5962-8759405XA from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-5962-8759405XA can be used for catalog matching and distributor lookup.

Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: 5962-8759405XA from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-5962-8759405XA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 5962-8759405XA - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, MBCY2

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, MBCY2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 5962-8759405XA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
5962-8759405XA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 5962-8759405XA
LM185-1.2QML MICROPOWER VOLTAGE

LM185-1.2QML MICROPOWER VOLTAGE

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 5962-8759405XA 693-5962-8759405XA 5962-8759405XA 5962-8759405XA
Product Name LM185-1.2QML Micropower Voltage Reference Diode Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; CFP,TO Other; TO-46 Other; TO-CAN2 Other; TO-46-2 Metal Can
VREF 1.2 volts 1.2 volts
TC 50 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A50IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM285BXZ-2.5 - 082653-LM285BXZ-2.5 - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 30 ppm/C
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details