Texas Instruments LM336-2.5-N Voltage Reference Diode LM336Z-2.5/LFT3

Description
Voltage Reference Diode 3-TO-92
Request a Quote
Description
Voltage Reference Diode 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336-2.5-N is a precision 2.5V shunt reference diode designed for use in digital voltmeters, power supplies, and op amp circuitry. It operates over a temperature range of 0°C to +70°C and is available in a TO-92 plastic package. The device has a dynamic impedance of 0.2Ω, supports an operating current from 400μA to 10mA, and offers ±1% initial tolerance. It includes a third terminal for easy trimming of temperature drift.

Datasheet Summary
Powered by GS/AI

The LM336-2.5-N is a precision 2.5V shunt reference diode designed for use in digital voltmeters, power supplies, and op amp circuitry. It operates over a temperature range of 0°C to +70°C and is available in a TO-92 plastic package. The device has a dynamic impedance of 0.2Ω, supports an operating current from 400μA to 10mA, and offers ±1% initial tolerance. It includes a third terminal for easy trimming of temperature drift.

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT3 - Texas Instruments
Dallas, TX, United States
LM336-2.5-N Voltage Reference Diode
LM336Z-2.5/LFT3
LM336-2.5-N Voltage Reference Diode LM336Z-2.5/LFT3
Voltage Reference Diode 3-TO-92

Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM336Z-2.5/LFT3
Precision Voltage Reference IC 693-LM336Z-2.5/LFT3
Voltage reference diode 3-TO-92 Product overview: LM336Z-2.5/LFT3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/LFT3 can be used for catalog matching and distributor lookup.

Voltage reference diode 3-TO-92 Product overview: LM336Z-2.5/LFT3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336Z-2.5/LFT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM336Z-2.5/LFT3 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-LM336Z-2.5/LFT3TB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336Z-2.5/LFT3TB-ND
Voltage Reference 296-LM336Z-2.5/LFT3TB-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM336Z-2.5/LFT3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336Z-2.5/LFT3CT-ND
Voltage Reference 296-LM336Z-2.5/LFT3CT-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336Z-2.5/LFT3
Voltage References LM336Z-2.5/LFT3
Voltage References Voltage Reference Diode 3-TO-92

Voltage References Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336Z-2.5/LFT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336Z-2.5/LFT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336Z-2.5/LFT3
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM336Z-2.5/LFT3
PMIC - Voltage Reference LM336Z-2.5/LFT3
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site Datasheet
Voltage Reference - LM336Z-2.5/LFT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336Z-2.5/LFT3
Voltage Reference LM336Z-2.5/LFT3
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA TO-92-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336Z-2.5/LFT3 693-LM336Z-2.5/LFT3 LM336Z-2.5/LFT3 296-LM336Z-2.5/LFT3TB-ND LM336Z-2.5/LFT3 LM336Z-2.5/LFT3 LM336Z-2.5/LFT3 LM336Z-2.5/LFT3
Product Name LM336-2.5-N Voltage Reference Diode Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-92 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
 - LM385AYM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details