The LM185-1.2QML is a micropower 2-terminal band-gap voltage reference diode with a 1.2V output, housed in a 10-pin CFP package (NAC0010A) with a typical weight of 210 mg. It operates from 10 μA to 20 mA, features a maximum dynamic impedance of 1 Ω, and maintains a stable voltage over a junction temperature range of −55°C to +125°C. The device is radiation-qualified to 100 krad with low-dose-rate testing at 10 mrad/s, and employs on-chip trimming for tight voltage tolerance. It exhibits low temperature coefficient and is designed for use in micropower analog circuits with extended battery life.
Micropower Voltage Reference Diode 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 5962-8759401YA |
| Product Name | LM185-1.2QML Micropower Voltage Reference Diode |
| VREF Type | Fixed |
| Package Type | Other; CFP,TO |
| VREF | 1.2 volts |