Texas Instruments LM336-5.0 5.0V Reference Diode LM336BM-5.0/NOPB

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336BM-5.0/NOPB
LM336-5.0 5.0V Reference Diode LM336BM-5.0/NOPB
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - LM336BM-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BM-5.0/NOPB-ND
Voltage Reference LM336BM-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
 - LM336BM-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SMD 5V 10mA SOIC Precision Voltage Reference IC
693-LM336BM-5.0/NOPB
SMD 5V 10mA SOIC Precision Voltage Reference IC 693-LM336BM-5.0/NOPB
5V Shunt Voltage Reference, 10mA, SOIC, Surface Mount Product overview: LM336BM-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BM-5.0/NOPB can be used for catalog matching and distributor lookup.

5V Shunt Voltage Reference, 10mA, SOIC, Surface Mount Product overview: LM336BM-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BM-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336BM-5.0/NOPB - 108805-LM336BM-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BM-5.0/NOPB
108805-LM336BM-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM336BM-5.0/NOPB 108805-LM336BM-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108805-LM336BM-5.0/N OPB Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 108805-LM336BM-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336BM-5.0/NOPB
Voltage References LM336BM-5.0/NOPB
Voltage References 5.0V Ref Diode

Voltage References 5.0V Ref Diode

Buy Now Datasheet
IC VREF SHUNT 2% 8SOIC - 815-LM336BM-5.0/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2% 8SOIC
815-LM336BM-5.0/NOPB
IC VREF SHUNT 2% 8SOIC 815-LM336BM-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM336BM-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BM-5.0/NOPB
PMIC - Voltage Reference LM336BM-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments - 29AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments
29AH6297
Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments 29AH6297
VOLTAGE REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM336BM-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BM-5.0/NOPB
Voltage Reference LM336BM-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BM-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BM-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BM-5.0/NOPB
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BM-5.0/NOPB LM336BM-5.0/NOPB-ND LM336BM-5.0/NOPB 693-LM336BM-5.0/NOPB 108805-LM336BM-5.0/NOPB LM336BM-5.0/NOPB 815-LM336BM-5.0/NOPB LM336BM-5.0/NOPB 29AH6297 LM336BM-5.0/NOPB LM336BM-5.0/NOPB
Product Name LM336-5.0 5.0V Reference Diode Voltage Reference SMD 5V 10mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336BM-5.0/NOPB Voltage References IC VREF SHUNT 2% 8SOIC PMIC - Voltage Reference Voltage Ref, Shunt, 5V, Soic-8; Voltage Reference Type Texas Instruments Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Programmable Shunt Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC8 Other; SOIC Other; 8-SOIC Other; 8-SOIC (0.154, 3.90mm Width) SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers