Micropower Voltage Reference Diode 8-SOIC 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 113389-LM385BM-1.2/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
1.235V Shunt Voltage Reference, 10mA, SOIC, 0-70°C Product overview: LM385BM-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BM-1.2/NOPB
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:150ppm/°
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC
IC VREF SHUNT 1% 8SOIC
Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BM-1.2/NOPB | LM385BM-1.2/NOPB | LM385BM-1.2/NOPB-ND | 113389-LM385BM-1.2/NOPB | 693-LM385BM-1.2/NOPB | 26AJ7288 | LM385BM-1.2/NOPB | LM385BM-1.2/NOPB | LM385BM-1.2/NOPB |
| Product Name | LM385-1.2-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385BM-1.2/NOPB | 1.235V 10mA SOIC Precision Voltage Reference IC | Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | 1.24 volts | |||||
| TC | 20 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |