Texas Instruments LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A25IDCKR

Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDCKR - Texas Instruments
Dallas, TX, United States
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A25IDCKR
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A25IDCKR
2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-20860-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20860-1-ND
Voltage Reference 296-20860-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-20860-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20860-6-ND
Voltage Reference 296-20860-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-20860-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20860-2-ND
Voltage Reference 296-20860-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040A25IDCKR - 071335-LM4040A25IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A25IDCKR
071335-LM4040A25IDCKR
PMIC - PMIC - Voltage Reference - LM4040A25IDCKR 071335-LM4040A25IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 071335-LM4040A25IDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 071335-LM4040A25IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040A25IDCKR
Precision Voltage Reference IC 693-LM4040A25IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040A25IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A25IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040A25IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A25IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040A25IDCKR
Voltage References LM4040A25IDCKR
Voltage References 2.5V Precision Mcrpwr Shunt .1% acc

Voltage References 2.5V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Sc-70-5; Voltage Reference Type Texas Instruments - 53K9325 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sc-70-5; Voltage Reference Type Texas Instruments
53K9325
Voltage Ref, Shunt, 2.5V, Sc-70-5; Voltage Reference Type Texas Instruments 53K9325
VOLTAGE REF, SHUNT, 2.5V, SC-70-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SC-70 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SC-70-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SC-70 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sc-70-5; Volta; Msl Texas Instruments - 26AJ7308 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sc-70-5; Volta; Msl Texas Instruments
26AJ7308
Voltage Ref, Shunt, 2.5V, Sc-70-5; Volta; Msl Texas Instruments 26AJ7308
VOLTAGE REF, SHUNT, 2.5V, SC-70-5; VOLTA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SC-70-5; VOLTA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A25IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A25IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A25IDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site
PMIC - Voltage Reference - LM4040A25IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A25IDCKR
PMIC - Voltage Reference LM4040A25IDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A25IDCKR 296-20860-1-ND 071335-LM4040A25IDCKR 693-LM4040A25IDCKR LM4040A25IDCKR 53K9325 26AJ7308 LM4040A25IDCKR LM4040A25IDCKR
Product Name LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4040A25IDCKR Precision Voltage Reference IC Voltage References Voltage Ref, Shunt, 2.5V, Sc-70-5; Voltage Reference Type Texas Instruments Voltage Ref, Shunt, 2.5V, Sc-70-5; Volta; Msl Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; SOT-23-5 Other; SC-70 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers