The LM285M-1.2/NOPB is a micropower 2-terminal band-gap voltage reference diode in an 8-pin SOIC package, rated for operation from -40°C to 85°C. It provides a reference voltage of 1.235 V with a tolerance of ±1% for the B-grade variant and operates over a current range of 10 μA to 20 mA. The device features a dynamic impedance of 1 Ω and a typical temperature coefficient of 150 ppm/°C. It is designed for low-power applications and offers good long-term stability and low noise performance.
Micropower Voltage Reference Diode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1198154-LM285M-1.2/N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Family Name: LM285
Output Voltage: 1.235V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM285D-1.2R2G; LM285D-1.2G; LM285D-1.2;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
1.235-V, -40°C to +85°C, micropower voltage reference diode 8-SOIC -40 to 85 Product overview: LM285M-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285M-1.2/NOPB can be used for catalog matching and distributor lookup.
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 1% 8SOIC
Voltage References Micropwr Vtg Ref Diode
VOLTAGE REF, SHUNT, 1.235V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285M-1.2/NOPB | 1198154-LM285M-1.2/NOPB | LM285M-1.2/NOPB | LM285M-1.2/NOPB-ND | 693-LM285M-1.2/NOPB | LM285M-1.2/NOPB | LM285M-1.2/NOPB | LM285M-1.2/NOPB | 28AH3224 |
| Product Name | LM285-1.2-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM285M-1.2/NOPB | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Shunt, 1.235V, Soic-8; Voltage Reference Type Texas Instruments | |
| VREF Type | Fixed | Fixed | Fixed | ||||||
| Package Type | Other; SOIC,TO,TO-92 | Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | |
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |