Texas Instruments LM336-2.5-N Voltage Reference Diode LM336BZ-2.5/LFT7

Description
Voltage Reference Diode 3-TO-92
Request a Quote
Description
Voltage Reference Diode 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336BZ-2.5/LFT7 is a precision 2.5V shunt voltage reference diode in a TO-92 plastic package, rated for operation from 0°C to 70°C with an initial tolerance of ±1% and a dynamic impedance of 0.2Ω. It operates over a current range of 400μA to 10mA and features low temperature coefficient and easy trimming for minimum drift.

Datasheet Summary
Powered by GS/AI

The LM336BZ-2.5/LFT7 is a precision 2.5V shunt voltage reference diode in a TO-92 plastic package, rated for operation from 0°C to 70°C with an initial tolerance of ±1% and a dynamic impedance of 0.2Ω. It operates over a current range of 400μA to 10mA and features low temperature coefficient and easy trimming for minimum drift.

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT7 - Texas Instruments
Dallas, TX, United States
LM336-2.5-N Voltage Reference Diode
LM336BZ-2.5/LFT7
LM336-2.5-N Voltage Reference Diode LM336BZ-2.5/LFT7
Voltage Reference Diode 3-TO-92

Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Voltage Reference - 296-LM336BZ-2.5/LFT7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336BZ-2.5/LFT7CT-ND
Voltage Reference 296-LM336BZ-2.5/LFT7CT-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM336BZ-2.5/LFT7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM336BZ-2.5/LFT7TR-ND
Voltage Reference 296-LM336BZ-2.5/LFT7TR-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Buy Now Datasheet
 - LM336BZ-2.5/LFT7 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
 - LM336BZ-2.5/LFT7 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM336BZ-2.5/LFT7
Precision Voltage Reference IC 693-LM336BZ-2.5/LFT7
Voltage reference diode 3-TO-92 Product overview: LM336BZ-2.5/LFT7 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-2.5/LFT7 can be used for catalog matching and distributor lookup.

Voltage reference diode 3-TO-92 Product overview: LM336BZ-2.5/LFT7 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BZ-2.5/LFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM336BZ-2.5/LFT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BZ-2.5/LFT7
Voltage Reference LM336BZ-2.5/LFT7
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM336BZ-2.5/LFT7
Voltage References LM336BZ-2.5/LFT7
Voltage References Voltage Reference Diode 3-TO-92

Voltage References Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BZ-2.5/LFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BZ-2.5/LFT7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BZ-2.5/LFT7
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM336BZ-2.5/LFT7
PMIC - Voltage Reference LM336BZ-2.5/LFT7
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BZ-2.5/LFT7 296-LM336BZ-2.5/LFT7CT-ND LM336BZ-2.5/LFT7 693-LM336BZ-2.5/LFT7 LM336BZ-2.5/LFT7 LM336BZ-2.5/LFT7 LM336BZ-2.5/LFT7 LM336BZ-2.5/LFT7
Product Name LM336-2.5-N Voltage Reference Diode Voltage Reference Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5X-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
VREF Type Fixed; Programmable
Package Type Other; SOT-23-5
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - LM385BYZ-1.2 - 071306-LM385BYZ-1.2 - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
4 suppliers