Texas Instruments LM285-1.2 Micropower Voltage Reference LM285LP-1-2

Description
Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Dallas, TX, United States
LM285-1.2 Micropower Voltage Reference
LM285LP-1-2
LM285-1.2 Micropower Voltage Reference LM285LP-1-2
Micropower Voltage Reference 3-TO-92 -40 to 85

Micropower Voltage Reference 3-TO-92 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM285LP-1-2 - 1053451-LM285LP-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285LP-1-2
1053451-LM285LP-1-2
PMIC - PMIC - Voltage Reference - LM285LP-1-2 1053451-LM285LP-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1053451-LM285LP-1-2 Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1053451-LM285LP-1-2
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
Voltage Reference - 296-9523-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9523-5-ND
Voltage Reference 296-9523-5-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
1.235V 20mA Precision Voltage Reference IC
693-LM285LP-1-2
1.235V 20mA Precision Voltage Reference IC 693-LM285LP-1-2
1.235V Shunt Voltage Reference, 20mA, TO-92 Product overview: LM285LP-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285LP-1-2 can be used for catalog matching and distributor lookup.

1.235V Shunt Voltage Reference, 20mA, TO-92 Product overview: LM285LP-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285LP-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM285LP-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285LP-1-2
PMIC - Voltage Reference LM285LP-1-2
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285LP-1-2
Voltage References LM285LP-1-2
Voltage References 1.2V Micro Pwr

Voltage References 1.2V Micro Pwr

Buy Now Datasheet
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments - 26AJ7210 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments
26AJ7210
Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments 26AJ7210
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285LP-1-2 1053451-LM285LP-1-2 296-9523-5-ND 693-LM285LP-1-2 LM285LP-1-2 LM285LP-1-2 26AJ7210
Product Name LM285-1.2 Micropower Voltage Reference PMIC - PMIC - Voltage Reference - LM285LP-1-2 Voltage Reference 1.235V 20mA Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments
VREF Type Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 Other; TO-226AA
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM336BZ-5.0 - 082704-LM336BZ-5.0 - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers