Texas Instruments LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A50IDBZR

Description
5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A50IDBZR - Texas Instruments
Dallas, TX, United States
LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A50IDBZR
LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A50IDBZR
5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040A50IDBZR - 019248-LM4040A50IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A50IDBZR
019248-LM4040A50IDBZR
PMIC - PMIC - Voltage Reference - LM4040A50IDBZR 019248-LM4040A50IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019248-LM4040A50IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019248-LM4040A50IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Precision Voltage Reference IC
693-LM4040A50IDBZR
5V SOT-23 Precision Voltage Reference IC 693-LM4040A50IDBZR
5V Shunt Voltage Reference, 0.1% Tol, SOT-23 Product overview: LM4040A50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A50IDBZR can be used for catalog matching and distributor lookup.

5V Shunt Voltage Reference, 0.1% Tol, SOT-23 Product overview: LM4040A50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A50IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20865-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20865-1-ND
Voltage Reference 296-20865-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20865-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20865-6-ND
Voltage Reference 296-20865-6-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20865-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20865-2-ND
Voltage Reference 296-20865-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040A50IDBZR
Voltage References LM4040A50IDBZR
Voltage References 5V Precision Mcrpwr Shunt .1% acc

Voltage References 5V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH1132
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH1132
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4040A50IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A50IDBZR
PMIC - Voltage Reference LM4040A50IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A50IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A50IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A50IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A50IDBZR 019248-LM4040A50IDBZR 693-LM4040A50IDBZR 296-20865-1-ND LM4040A50IDBZR 29AH1132 LM4040A50IDBZR LM4040A50IDBZR
Product Name LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy PMIC - PMIC - Voltage Reference - LM4040A50IDBZR 5V SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
 - LM385AXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers