Micropower Voltage Reference Diode 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082747-LM385Z-2.5/NO
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±3%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
2.5V Micropower Voltage Reference Diode, TO-92, 0-70°C Product overview: LM385Z-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-2.5/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92-3
LM385-2.5-N Micropower Voltage Reference Diode
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:150ppm/°
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385Z-2.5/NOPB | 082747-LM385Z-2.5/NOPB | 693-LM385Z-2.5/NOPB | LM385Z-2.5NS/NOPB-ND | LM385Z-2.5/NOPB | 33AH4193 | LM385Z-2.5/NOPB |
| Product Name | LM385-2.5-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM385Z-2.5/NOPB | 2.5V Precision Voltage Reference IC | Voltage Reference | Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments | Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||
| Package Type | Other; SOIC,SOT-23,TO-92 | TO-92; Other; TO-92-3 | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | Other; TO-226AA | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |