Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR ADS1014IDGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 809541-ADS1014IDGSR Packaging: Reel Mounting Style: SMD Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: ADS1014
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 809541-ADS1014IDGSR Packaging: Reel Mounting Style: SMD Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: ADS1014
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR - 809541-ADS1014IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR
809541-ADS1014IDGSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR 809541-ADS1014IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 809541-ADS1014IDGSR Packaging: Reel Mounting Style: SMD Features: PGA, Selectable Address Configuration: MUX-PGA-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: ADS1014

Manufacturer: Texas Instruments
Win Source Part Number: 809541-ADS1014IDGSR
Packaging: Reel
Mounting Style: SMD
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: ADS1014

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 809541-ADS1014IDGSR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR
Package Type Other; 10-TFSOP, 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR06BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details