Texas Instruments LM185-2.5QML Micropower Voltage Reference Diode LM185BYH2.5/883

Description
Micropower Voltage Reference Diode 2-TO -55 to 125
Request a Quote
Description
Micropower Voltage Reference Diode 2-TO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM185BYH2.5/883 is a micropower 2-terminal band-gap voltage reference diode with a 2.5 V output, operating from 20 μA to 20 mA current with a dynamic impedance of 0.6 Ω and a temperature coefficient optimized for stability. It is packaged in a 2-lead TO-CAN (NDU) case with a typical weight of 210 mg, rated for operation from −55°C to +125°C and junction temperatures up to 150°C. The device meets Mil-Std-883, Method 5005-Group A quality conformance inspection requirements and has an ESD tolerance of 4000 V (human body model).

Datasheet Summary
Powered by GS/AI

The LM185BYH2.5/883 is a micropower 2-terminal band-gap voltage reference diode with a 2.5 V output, operating from 20 μA to 20 mA current with a dynamic impedance of 0.6 Ω and a temperature coefficient optimized for stability. It is packaged in a 2-lead TO-CAN (NDU) case with a typical weight of 210 mg, rated for operation from −55°C to +125°C and junction temperatures up to 150°C. The device meets Mil-Std-883, Method 5005-Group A quality conformance inspection requirements and has an ESD tolerance of 4000 V (human body model).

Suppliers

Company
Product
Description
Supplier Links
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Dallas, TX, United States
LM185-2.5QML Micropower Voltage Reference Diode
LM185BYH2.5/883
LM185-2.5QML Micropower Voltage Reference Diode LM185BYH2.5/883
Micropower Voltage Reference Diode 2-TO -55 to 125

Micropower Voltage Reference Diode 2-TO -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM185BYH2.5/883 - 1027240-LM185BYH2.5/883 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM185BYH2.5/883
1027240-LM185BYH2.5/883
PMIC - PMIC - Voltage Reference - LM185BYH2.5/883 1027240-LM185BYH2.5/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027240-LM185BYH2.5/ 883 Packaging: Bulk Length: 4.699 mm Mounting: SMD (SMT) Temperature Coefficient: 50 ppm/°C Thickness: 2.362 mm Height: 2.667 mm Number of Pins: 2 Output Current: 20 mA Output Voltage: 2.5 V Width: 4.699 mm Categories: PMIC - Voltage Reference Case / Package: TO-46 Alternative Parts (Cross-Reference): LM185BYH-2.5/NOPB; LM185BYH-2.5; LM185H-2.5/NOPBLM185 BYH-2.5/883; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 20 mA Max Output Voltage: 2.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027240-LM185BYH2.5/883
Packaging: Bulk
Length: 4.699 mm
Mounting: SMD (SMT)
Temperature Coefficient: 50 ppm/°C
Thickness: 2.362 mm
Height: 2.667 mm
Number of Pins: 2
Output Current: 20 mA
Output Voltage: 2.5 V
Width: 4.699 mm
Categories: PMIC - Voltage Reference
Case / Package: TO-46
Alternative Parts (Cross-Reference): LM185BYH-2.5/NOPB; LM185BYH-2.5; LM185H-2.5/NOPBLM185BYH-2.5/883;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 20 mA
Max Output Voltage: 2.5 V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-LM185BYH2.5/883
Precision Voltage Reference IC 693-LM185BYH2.5/883
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185BYH2.5/883 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185BYH2.5/883 can be used for catalog matching and distributor lookup.

Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185BYH2.5/883 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185BYH2.5/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185BYH2.5/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM185BYH2.5/883
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM185BYH2.5/883
MICROPOWER VOLTAGE REFERENCE DIO

MICROPOWER VOLTAGE REFERENCE DIO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM185BYH2.5/883 1027240-LM185BYH2.5/883 693-LM185BYH2.5/883 LM185BYH2.5/883
Product Name LM185-2.5QML Micropower Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM185BYH2.5/883 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; CFP,TO Other; TO-46 Other; TO-46 Other; TO-46-2 Metal Can
VREF 2.5 volts 2.5 volts
TC 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details