Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR ADS124S08IRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806272-ADS124S08IRHB R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 12 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806272-ADS124S08IRHB R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 12 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR
806272-ADS124S08IRHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR 806272-ADS124S08IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 806272-ADS124S08IRHB R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 12 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 806272-ADS124S08IRHBR
Packaging: Reel
Mounting Style: Surface Mount
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 12
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -50°C ~ 125°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 806272-ADS124S08IRHBR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR
Package Type Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR06BKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details