Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 ADS1115QDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141599-ADS1115QDGSR Q1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Selectable Address Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 860 Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1115IDGSR; ADS1115IDGS_; ADS1115IDGST; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141599-ADS1115QDGSR Q1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Selectable Address Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 860 Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1115IDGSR; ADS1115IDGS_; ADS1115IDGST; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1
1141599-ADS1115QDGSRQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 1141599-ADS1115QDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1141599-ADS1115QDGSR Q1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Selectable Address Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 860 Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1115IDGSR; ADS1115IDGS_; ADS1115IDGST; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141599-ADS1115QDGSRQ1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: PGA, Selectable Address
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 860
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): ADS1115IDGSR; ADS1115IDGS_; ADS1115IDGST;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1141599-ADS1115QDGSRQ1
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR4525ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details