The LM385BXMX-2.5/NOPB is a micropower 2-terminal voltage reference providing a 2.5V output, housed in an 8-pin SOIC package. It operates over a 0°C to 70°C temperature range with a maximum initial tolerance of ±0.8% (±20mV) and supports a current range of 20μA to 20mA. The device features a dynamic impedance of 0.6Ω (A grade) and a typical temperature coefficient of 50 ppm/°C. It is rated for ESD susceptibility of 2kV (human body model).
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1054024-LM385BXMX-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
2.5-V, 0°C to 70°C, micropower voltage reference diode 8-SOIC 0 to 70 Product overview: LM385BXMX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXMX-2.5/NO
IC VREF SHUNT 1.5% 8SOIC
IC VREF SHUNT 1.5% 8SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BXMX-2.5/NOPB | 1054024-LM385BXMX-2.5/NOPB | LM385BXMX-2.5/NOPB-ND | 693-LM385BXMX-2.5/NOPB | LM385BXMX-2.5/NOPB | LM385BXMX-2.5/NOPB | LM385BXMX-2.5/NOPB | LM385BXMX-2.5/NOPB |
| Product Name | LM385-2.5-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM385BXMX-2.5/NOPB | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Voltage References |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |