The LM385BXM-2.5/NOPB is a micropower 2-terminal voltage reference operating from 20 μA to 20 mA with a 2.5 V output and a maximum initial tolerance of ±0.8%. It is packaged in an 8-pin SOIC with an operating temperature range of 0°C to 70°C, a dynamic impedance of 0.6 Ω at 100 μA, and a maximum temperature coefficient of 50 ppm/°C. The device features low noise and high long-term stability, suitable for battery-operated and precision analog circuits.
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 140695-LM385BXM-2.5/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
2.5-V, 0°C to 70°C, micropower voltage reference diode 8-SOIC 0 to 70 Product overview: LM385BXM-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXM-2.5/NOP
IC VREF SHUNT 1.5% 8SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70
IC VREF SHUNT 1.5% 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BXM-2.5/NOPB | LM385BXM-2.5/NOPB | LM385BXM-2.5/NOPB-ND | 140695-LM385BXM-2.5/NOPB | 693-LM385BXM-2.5/NOPB | 815-LM385BXM-2.5/NOPB | LM385BXM-2.5/NOPB | LM385BXM-2.5/NOPB | LM385BXM-2.5/NOPB |
| Product Name | LM385-2.5-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385BXM-2.5/NOPB | SOIC Precision Voltage Reference IC | IC VREF SHUNT 1.5% 8SOIC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Shunt | Fixed | Fixed | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC N | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |