Voltage Reference Diode 3-TO -40 to 125
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, MBCY3
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, MBCY3
Shunt Voltage Reference IC Fixed 2.49V V ±1% 10mA TO-46-3
Voltage Reference Diode 3-TO -40 to 125 Product overview: LM136AH-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136AH-2.5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 128610-LM136AH-2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Voltage References Voltage Reference Diode 3-TO -40 to 125
IC VREF SHUNT 1% TO46-3
IC VREF SHUNT 1% TO46-3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM136AH-2.5 | LM136AH-2.5 | 296-38980-ND | 693-LM136AH-2.5 | 128610-LM136AH-2.5 | LM136AH-2.5 | LM136AH-2.5 | LM136AH-2.5 |
| Product Name | LM136-2.5-N Voltage Reference Diode | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM136AH-2.5 | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | |||||
| Package Type | Other; TO | Other; TO-CAN-3 | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-46 | Other; TO (NDT) | Other; TO-206AB, TO-46-3 Metal Can | ||
| VREF | 2.5 volts | 2.49 volts | ||||||
| TC | 20 ppm/C |