Micropower Voltage Reference Diode 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1054033-LM385BZ-1.2/
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management, Portable Devices
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3
1.235V Shunt Voltage Reference, TO-92, 0-70°C Product overview: LM385BZ-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
Voltage References MicroPwr Vtg Ref Diode
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. RoHS Compliant: Yes
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BZ-1.2/NOPB | 1054033-LM385BZ-1.2/NOPB | LM385BZ-1.2/NOPB | 693-LM385BZ-1.2/NOPB | LM385BZ-1.2NS/NOPB-ND | LM385BZ-1.2/NOPB | 29AH6332 | LM385BZ-1.2/NOPB | LM385BZ-1.2/NOPB |
| Product Name | LM385-1.2-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM385BZ-1.2/NOPB | 1.235V Precision Voltage Reference IC | Voltage Reference | Voltage References | Voltage Ref, Shunt, 1.235V, To-226Aa-3; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | ||||||
| TC | 20 ppm/C | 150 ppm/C | 150 ppm/C | ||||||
| Accuracy | 1 % | 1 % | 1 % |