Texas Instruments LM336-2.5 2.5-V Integrated Reference Circuit LM336DR-2-5

Description
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Dallas, TX, United States
LM336-2.5 2.5-V Integrated Reference Circuit
LM336DR-2-5
LM336-2.5 2.5-V Integrated Reference Circuit LM336DR-2-5
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70

2.5-V Integrated Reference Circuit 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336DR-2-5
SOIC Precision Voltage Reference IC 693-LM336DR-2-5
0°C to 70°C, 2.5-V integrated reference circuit 8-SOIC 0 to 70 Product overview: LM336DR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336DR-2-5 can be used for catalog matching and distributor lookup.

0°C to 70°C, 2.5-V integrated reference circuit 8-SOIC 0 to 70 Product overview: LM336DR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336DR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336DR-2-5 - 1053729-LM336DR-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336DR-2-5
1053729-LM336DR-2-5
PMIC - PMIC - Voltage Reference - LM336DR-2-5 1053729-LM336DR-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1053729-LM336DR-2-5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053729-LM336DR-2-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-49704-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49704-2-ND
Voltage Reference 296-49704-2-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-49704-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49704-6-ND
Voltage Reference 296-49704-6-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-49704-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49704-1-ND
Voltage Reference 296-49704-1-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336DR-2-5
Voltage References LM336DR-2-5
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet
PMIC - Voltage Reference - LM336DR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336DR-2-5
PMIC - Voltage Reference LM336DR-2-5
IC VREF SHUNT 4% 8SOIC

IC VREF SHUNT 4% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336DR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336DR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336DR-2-5
IC VREF SHUNT 4% 8SOIC

IC VREF SHUNT 4% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336DR-2-5 693-LM336DR-2-5 1053729-LM336DR-2-5 296-49704-2-ND LM336DR-2-5 LM336DR-2-5 LM336DR-2-5
Product Name LM336-2.5 2.5-V Integrated Reference Circuit SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336DR-2-5 Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.49 volts 2.49 volts
TC 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
1.235 V Precision Voltage Reference IC - 693-LM385SM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers