Texas Instruments LM136-5.0 5.0V Reference Diode LM136H-5.0/NOPB

Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote Datasheet
Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM136-5.0 5.0V Reference Diode
LM136H-5.0/NOPB
LM136-5.0 5.0V Reference Diode LM136H-5.0/NOPB
5.0V Reference Diode 3-TO -55 to 125

5.0V Reference Diode 3-TO -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.0V Precision Voltage Reference IC
693-LM136H-5.0/NOPB
5.0V Precision Voltage Reference IC 693-LM136H-5.0/NOPB
5.0V Reference Diode 3-TO -55 to 125 Product overview: LM136H-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136H-5.0/NOPB can be used for catalog matching and distributor lookup.

5.0V Reference Diode 3-TO -55 to 125 Product overview: LM136H-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136H-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM136H-5.0/NOPB - 139998-LM136H-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM136H-5.0/NOPB
139998-LM136H-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM136H-5.0/NOPB 139998-LM136H-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 139998-LM136H-5.0/NO PB Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO (NDT) Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139998-LM136H-5.0/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM136H-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM136H-5.0/NOPB-ND
Voltage Reference LM136H-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-46-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM136H-5.0/NOPB
Voltage References LM136H-5.0/NOPB
Voltage References 5.0V Reference Diode 3-TO -55 to 125

Voltage References 5.0V Reference Diode 3-TO -55 to 125

Buy Now Datasheet
Voltage Reference - LM136H-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM136H-5.0/NOPB
Voltage Reference LM136H-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-46-3

Buy Now
PMIC - Voltage Reference - LM136H-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM136H-5.0/NOPB
PMIC - Voltage Reference LM136H-5.0/NOPB
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM136H-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM136H-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM136H-5.0/NOPB
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM136H-5.0/NOPB 693-LM136H-5.0/NOPB 139998-LM136H-5.0/NOPB LM136H-5.0/NOPB-ND LM136H-5.0/NOPB LM136H-5.0/NOPB LM136H-5.0/NOPB LM136H-5.0/NOPB
Product Name LM136-5.0 5.0V Reference Diode 5.0V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM136H-5.0/NOPB Voltage Reference Voltage References Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Programmable Fixed Fixed
Package Type Other; TO Other; TO-46 Other; TO (NDT) Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers