Texas Instruments LM185-1.2QML-SP Micropower Voltage Reference Diode LM185H-1.2-QV

Description
Micropower Voltage Reference Diode 2-TO -55 to 125
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 2-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2-QV - Texas Instruments
Dallas, TX, United States
LM185-1.2QML-SP Micropower Voltage Reference Diode
LM185H-1.2-QV
LM185-1.2QML-SP Micropower Voltage Reference Diode LM185H-1.2-QV
Micropower Voltage Reference Diode 2-TO -55 to 125

Micropower Voltage Reference Diode 2-TO -55 to 125

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM185H-1.2-QV
Precision Voltage Reference IC 693-LM185H-1.2-QV
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185H-1.2-QV from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185H-1.2-QV can be used for catalog matching and distributor lookup.

Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185H-1.2-QV from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185H-1.2-QV can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1021052-LM185H-1.2-QV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1021052-LM185H-1.2-QV
Integrated Circuits (ICs) - PMIC - Voltage Reference 1021052-LM185H-1.2-QV
Win Source Part Number: 1021052-LM185H-1.2-Q V Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: TEXNSCLM185H-1.2-QV, 2156-LM185H-1.2-QV RoHS Status: RoHS non-compliant

Win Source Part Number: 1021052-LM185H-1.2-QV
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: TEXNSCLM185H-1.2-QV,2156-LM185H-1.2-QV
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185H-1.2-QV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM185H-1.2-QV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM185H-1.2-QV
TWO TERMINAL VOLTAGE REFERENCE,

TWO TERMINAL VOLTAGE REFERENCE,

Supplier's Site
Voltage Reference - LM185H-1.2-QV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM185H-1.2-QV
Voltage Reference LM185H-1.2-QV
Shunt Voltage Reference IC Fixed 1.2V V ±1% 20 mA TO-46-2, Metal Can

Shunt Voltage Reference IC Fixed 1.2V V ±1% 20 mA TO-46-2, Metal Can

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM185H-1.2-QV 693-LM185H-1.2-QV 1021052-LM185H-1.2-QV LM185H-1.2-QV LM185H-1.2-QV
Product Name LM185-1.2QML-SP Micropower Voltage Reference Diode Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; CFP,TO Other; TO-46 Other; Bulk Other; TO-46-2 Metal Can Other; TO-46-2 Metal Can
VREF 1.2 volts 1.2 volts 1.2 volts
TC 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers