Texas Instruments AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7820Y/250

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7820Y/250 - Texas Instruments
Dallas, TX, United States
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7820Y/250
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7820Y/250
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 48-TQFP -40 to 85

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7820Y/250
136615-AMC7820Y/250
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7820Y/250 136615-AMC7820Y/250
Manufacturer: Texas Instruments Win Source Part Number: 136615-AMC7820Y/250 Packaging: Reel - TR Type: Analog Monitor/Control Circuit Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136615-AMC7820Y/250
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7820Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7820Y/250
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7820Y/250
IC ANLG MON/CTL 12B 100K 48TQFP

IC ANLG MON/CTL 12B 100K 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7820Y/250 136615-AMC7820Y/250 AMC7820Y/250
Product Name AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7820Y/250 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) QFP
Resolution 12 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers