The ADC101S101 is a single-channel, 10-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps. It operates from a single 2.7V to 5.25V supply and features SPI/QSPI/MICROWIRE/D
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-WSON -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
IC ADC 10BIT SAR 6WSON
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
IC ADC 10BIT SAR 6WSON
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S101CISDX/NOPB | ADC101S101CISDX/NOPB-ND | ADC101S101CISDX/NOPB | ADC101S101CISDX/NOPB | ADC101S101CISDX/NOPB |
| Product Name | ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23,WSON | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 0.7000 LSB |