Texas Instruments AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204DWR

Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Dallas, TX, United States
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator
AMC1204DWR
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204DWR
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DWR - 1144261-AMC1204DWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DWR
1144261-AMC1204DWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DWR 1144261-AMC1204DWR
Manufacturer: Texas Instruments Win Source Part Number: 1144261-AMC1204DWR Packaging: Reel - TR Type: Modulator Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 5V (3.3V Optional) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AD7171BCPZ-REEL7; ADS1000A1IDBVRG4; AMC1204DWR; ADS1000A0IDBVRG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144261-AMC1204DWR
Packaging: Reel - TR
Type: Modulator
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5V (3.3V Optional)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AD7171BCPZ-REEL7; ADS1000A1IDBVRG4; AMC1204DWR; ADS1000A0IDBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Isolated SOIC Analog-to-Digital Converter IC
768-AMC1204DWR
16-bit Isolated SOIC Analog-to-Digital Converter IC 768-AMC1204DWR
16-Bit 78kS/s Isolated Delta-Sigma ADC, SOIC Product overview: AMC1204DWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204DWR can be used for catalog matching and distributor lookup.

16-Bit 78kS/s Isolated Delta-Sigma ADC, SOIC Product overview: AMC1204DWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1204DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1204DWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1204DWR
IC MODULATOR 16BIT 16SOIC

IC MODULATOR 16BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1204DWR 1144261-AMC1204DWR 768-AMC1204DWR AMC1204DWR
Product Name AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DWR 16-bit Isolated SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial Serial
Package Type SOIC SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits 16 bits
INL 9 LSB
Unlock Full Specs
to access all available technical data