Texas Instruments ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter ADC088S022CIMT/NOPB

Description
8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter
ADC088S022CIMT/NOPB
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter ADC088S022CIMT/NOPB
8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
8-bit 5.25V TSSOP Analog-to-Digital Converter IC - 700-ADC088S022CIMT/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5.25V TSSOP Analog-to-Digital Converter IC
700-ADC088S022CIMT/NOPB
8-bit 5.25V TSSOP Analog-to-Digital Converter IC 700-ADC088S022CIMT/NOPB
8-Bit 8-Ch ADC, 200kS/s, SPI, 2.7-5.25V, TSSOP Product overview: ADC088S022CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC088S022CIMT/N OPB can be used for catalog matching and distributor lookup.

8-Bit 8-Ch ADC, 200kS/s, SPI, 2.7-5.25V, TSSOP Product overview: ADC088S022CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC088S022CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB
910189-ADC088S022CIMT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB 910189-ADC088S022CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910189-ADC088S022CIM T/NOPB Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ADC088S022 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 92 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *ADC088S022CIMT/NOPB , ADC088S022CIMTNOPB, -ADC088S022CIMT-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 910189-ADC088S022CIMT/NOPB
Operating Temperature Range: -40°C ~ 105°C
Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADC088S022
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 92
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *ADC088S022CIMT/NOPB, ADC088S022CIMTNOPB, -ADC088S022CIMT-NDR

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC088S022CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC088S022CIMT/NOPB-ND
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC088S022CIMT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC088S022CIMT/NOPB
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC088S022CIMT/NOPB
Analog to Digital Converters (ADC) ADC088S022CIMT/NOPB
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC088S022CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC088S022CIMT/NOPB
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC088S022CIMT/NOPB 700-ADC088S022CIMT/NOPB 910189-ADC088S022CIMT/NOPB ADC088S022CIMT/NOPB-ND ADC088S022CIMT/NOPB ADC088S022CIMT/NOPB ADC088S022CIMT/NOPB
Product Name ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-bit 5.25V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S022CIMT/NOPB Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI; SPI, DSP
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.2000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers