The ADC0838CIWM/NOPB is an 8-bit serial I/O A/D converter with an 8-channel multiplexer, available in a 20-pin SOIC package with an operating temperature range of -40°C to 85°C. It operates from a single 5V supply, consumes 15mW, and has a conversion time of 32μs. The device supports TI MICROWIRE serial interface and includes a shunt regulator for high voltage supply operation.
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
ADC, Successive Approximation, 8-Bit, 1 Func, 8 Channel, Serial Access, Bipolar, PDSO20
ADC, Successive Approximation, 8-Bit, 1 Func, 8 Channel, Serial Access, Bipolar, PDSO20
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 125374-ADC0838CIWM/N
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 36
8-Bit 8-Ch Serial ADC, 31kS/s, 5V, SOIC Product overview: ADC0838CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CIWM/NOPB
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
IC ADC 8BIT SAR 20SOIC
IC ADC 8BIT SAR 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838CIWM/NOPB | ADC0838CIWM/NOPB | ADC0838CIWM/NOPB-ND | 125374-ADC0838CIWM/NOPB | 700-ADC0838CIWM/NOPB | ADC0838CIWM/NOPB | ADC0838CIWM/NOPB | ADC0838CIWM/NOPB |
| Product Name | ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CIWM/NOPB | 8-bit 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | Serial | SPI; SPI | SPI; SPI | Serial, SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |