Texas Instruments ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference ADS7871IDBR

Description
14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85
Request a Quote Datasheet
Description
14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBR - Texas Instruments
Dallas, TX, United States
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference
ADS7871IDBR
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference ADS7871IDBR
14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85

14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85

Buy Now Datasheet
5.5V SSOP Analog-to-Digital Converter IC - 768-ADS7871IDBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Analog-to-Digital Converter IC
768-ADS7871IDBR
5.5V SSOP Analog-to-Digital Converter IC 768-ADS7871IDBR
14-Bit 48KS/s ADC, SPI, 8 Ch, 2.7-5.5V, SSOP Product overview: ADS7871IDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7871IDBR can be used for catalog matching and distributor lookup.

14-Bit 48KS/s ADC, SPI, 8 Ch, 2.7-5.5V, SSOP Product overview: ADS7871IDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7871IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDBR
1015656-ADS7871IDBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDBR 1015656-ADS7871IDBR
Manufacturer: Texas Instruments Win Source Part Number: 1015656-ADS7871IDBR Packaging: Reel - TR Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: MICROWIRE, QSPI, Serial, SPI Resolution (Bits): 14 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015656-ADS7871IDBR
Packaging: Reel - TR
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: MICROWIRE, QSPI, Serial, SPI
Resolution (Bits): 14 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS7871IDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS7871IDBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS7871IDBR
IC DAS/ADC 14BIT 48K 28SSOP

IC DAS/ADC 14BIT 48K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7871IDBR 768-ADS7871IDBR 1015656-ADS7871IDBR ADS7871IDBR
Product Name ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 5.5V SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7871IDBR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI SPI Serial; SPI; MICROWIRE, QSPI, Serial, SPI
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 14 bits 14 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data