Texas Instruments AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31IDR

Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31IDR - Texas Instruments
Dallas, TX, United States
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver
AM26LV31IDR
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31IDR
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31IDR - 009668-AM26LV31IDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31IDR
009668-AM26LV31IDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31IDR 009668-AM26LV31IDR
Manufacturer: Texas Instruments Win Source Part Number: 009668-AM26LV31IDR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009668-AM26LV31IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-AM26LV31IDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LV31IDR
SOIC Interface Transceiver IC 710-AM26LV31IDR
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85 Product overview: AM26LV31IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31IDR can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85 Product overview: AM26LV31IDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driver, 10Mbps, 3V-3.6V, Soic-16; Device Type Texas Instruments - 29AH0898 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, 10Mbps, 3V-3.6V, Soic-16; Device Type Texas Instruments
29AH0898
Line Driver, 10Mbps, 3V-3.6V, Soic-16; Device Type Texas Instruments 29AH0898
LINE DRIVER, 10MBPS, 3V-3.6V, SOIC-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

LINE DRIVER, 10MBPS, 3V-3.6V, SOIC-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - AM26LV31IDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LV31IDR
Drivers, Receivers, Transceivers AM26LV31IDR
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31IDR 009668-AM26LV31IDR 710-AM26LV31IDR 29AH0898 AM26LV31IDR
Product Name AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31IDR SOIC Interface Transceiver IC Line Driver, 10Mbps, 3V-3.6V, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS89C21 Differential CMOS Line Driver and Receiver Pair - DS89C21TMX - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
# of Tx 1 #
# of Rx 1 #
View Details
3 suppliers
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96176 RS-485/RS-422 Differential Bus Transceiver - DS96176CN/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers