The SN54AS1004A is a hex inverting driver with six independent inverting drivers, housed in a 14-pin ceramic dual in-line package (CDIP, J). It is characterized for operation over the military temperature range of −55°C to 125°C. The device provides high capacitive-drive capability with a high-level output current of −40 mA and a low-level output current of 40 mA under recommended operating conditions, and operates with a supply voltage of 4.5 V to 5.5 V.
Hex Inverting Drivers 14-CDIP -55 to 125
Hex Inverting Drivers 14-CDIP -55 to 125 Product overview: 5962-8872901CA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-5962-8872901CA can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-8872901CA | 704-5962-8872901CA |
| Product Name | SN54AS1004A Hex Inverting Drivers | Interface Transceiver IC |
| Technology | AS |