The OPA683 is a very low-power, current feedback amplifier with disable, designed for video drivers and ADC input driving. It is housed in a SOT-23-6 package and operates from -40°C to +85°C. Powered by a single +5V to +12V or dual ±2.5V to ±6V supply, it draws 0.94 mA quiescent current and reduces to under 100 µA in shutdown. Bandwidth is 150 MHz at G = +2 and 94 MHz at G = +10, with a slew rate of 400 V/µs minimum. Output current is 110 mA sinking and 150 mA sourcing, with a ±4.1 V output swing into 1 kΩ. Harmonic distortion is below -69 dBc at 5 MHz. The disable pin places outputs in high-impedance state when pulled low.
Very Low Power Current Feedback Amplifier with Disable 6-SOT-23 -40 to 85
200MHz Current Feedback Amplifier, 1.44GHz GBW, SOT-23-6 Product overview: OPA683IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.44GHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 1.44GHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA683IDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085087-OPA683IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 940μA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA683IDBVTG4 | 687-OPA683IDBVTG4 | 1085087-OPA683IDBVTG4 |
| Product Name | OPA683 Very Low Power Current Feedback Amplifier with Disable | 200MHz 1.44GHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA683IDBVTG4 |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC,SOT-23 | Tape and Reel | SOT; SOT23; SOT-23-6 |
| Standards | RoHS | ||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | |
| Slew Rate | 400 V/µs | 540 V/µs |