Texas Instruments INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126EA/2K5

Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/2K5 - Texas Instruments
Dallas, TX, United States
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126EA/2K5
INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126EA/2K5
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Buy Now Datasheet
 - INA126EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.2MHz Band Width, BIPolar, PDSO8

Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.2MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 - 001770-INA126EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5
001770-INA126EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 001770-INA126EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001770-INA126EA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Instrumentation Slew Rate: 0.4 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 175μA Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001770-INA126EA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200kHz 18V Operational Amplifier IC - 687-INA126EA/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200kHz 18V Operational Amplifier IC
687-INA126EA/2K5
200kHz 18V Operational Amplifier IC 687-INA126EA/2K5
Inst Amp, 200kHz BW, 74dB CMRR, 18V, 1Ch, VSSOP Product overview: INA126EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126EA/2K5 can be used for catalog matching and distributor lookup.

Inst Amp, 200kHz BW, 74dB CMRR, 18V, 1Ch, VSSOP Product overview: INA126EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41257-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41257-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41257-2-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41257-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41257-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41257-1-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41257-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41257-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41257-6-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA126EA/2K5
Instrumentation, OP Amps, Buffer Amps INA126EA/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA126EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA126EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA126EA/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA126EA/2K5
Instrumentation, OP Amps, Buffer Amps INA126EA/2K5
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA126EA/2K5
Instrumentation, OP Amps, Buffer Amps INA126EA/2K5
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA126EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA126EA/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA126EA/2K5 INA126EA/2K5 001770-INA126EA/2K5 687-INA126EA/2K5 296-41257-2-ND INA126EA/2K5 INA126EA/2K5 INA126EA/2K5 INA126EA/2K5
Product Name INA126 Micropower Instrumentation Amplifier Single and Dual Versions Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/2K5 200kHz 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 2.7 volts 36 volts
IBIAS 0.0250 µA 0.0100 µA 0.0100 µA 0.0100 µA
Unlock Full Specs
to access all available technical data