Texas Instruments TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 5962-9564002NYDR

Description
Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 14-SOIC
Request a Quote
Description
Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2254M is a quad operational amplifier from Texas Instruments that features rail-to-rail output, making it suitable for both single-supply and split-supply applications. It operates with a low supply current of 35 µA per channel, which is advantageous for battery-powered designs. The amplifier exhibits low noise performance, with a typical noise level of 19 nV/,àöHz at 1 kHz, significantly lower than many competing micropower solutions. The input bias current is also low, at 1 pA typical, and the common-mode input voltage range includes the negative rail, enhancing its versatility in various applications. The TLC2254M is fully characterized at 5 V and ±5 V, and it is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers. This operational amplifier is a suitable choice for applications requiring precision and low power consumption, including hand-held monitoring and remote sensing.

Datasheet Summary
Powered by GS/AI

The TLC2254M is a quad operational amplifier from Texas Instruments that features rail-to-rail output, making it suitable for both single-supply and split-supply applications. It operates with a low supply current of 35 µA per channel, which is advantageous for battery-powered designs. The amplifier exhibits low noise performance, with a typical noise level of 19 nV/,àöHz at 1 kHz, significantly lower than many competing micropower solutions. The input bias current is also low, at 1 pA typical, and the common-mode input voltage range includes the negative rail, enhancing its versatility in various applications. The TLC2254M is fully characterized at 5 V and ±5 V, and it is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers. This operational amplifier is a suitable choice for applications requiring precision and low power consumption, including hand-held monitoring and remote sensing.

Suppliers

Company
Product
Description
Supplier Links
TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9564002NYDR - Texas Instruments
Dallas, TX, United States
TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier
5962-9564002NYDR
TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 5962-9564002NYDR
Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 14-SOIC

Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962-9564002NYDR
Product Name TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details