Texas Instruments TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier 5962-9080801M2A

Description
JFET-Input Low Power High Drive Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
JFET-Input Low Power High Drive Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Dallas, TX, United States
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier
5962-9080801M2A
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier 5962-9080801M2A
JFET-Input Low Power High Drive Dual Operational Amplifier 20-LCCC -55 to 125

JFET-Input Low Power High Drive Dual Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-9080801M2A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIFET, CQCC20

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIFET, CQCC20

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9080801M2A
Instrumentation, OP Amps, Buffer Amps 5962-9080801M2A
J-FET Amplifier 2 Circuit 20-LCCC (8.89x8.89)

J-FET Amplifier 2 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9080801M2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9080801M2A
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9080801M2A
IC OPAMP JFET 2 CIRCUIT 20LCCC

IC OPAMP JFET 2 CIRCUIT 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9080801M2A 5962-9080801M2A 5962-9080801M2A 5962-9080801M2A
Product Name TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 7 to 36 volts 36 volts
VOS 4 millivolts 0.9000 millivolts
Quiescent Current (IQ) 354 microamps
CMRR 65 dB
GBW 1.8 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers