The TLE2062M is a dual JFET-input operational amplifier with a wide bandwidth of 1.1 MHz and a typical supply current of 120 μA per channel. It is specified for operation from -55°C to 125°C and is housed in a ceramic dual in-line package (CDIP) with 8 pins, measuring 9.6 mm × 6.67 mm. The device features high output drive capability, specified into 100 Ω loads, and is designed for applications requiring low noise and high DC precision in harsh environments.
JFET-Input Low Power High Drive Dual Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9080801MPA |
| Product Name | TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 354 microamps |
| CMRR | 65 dB |
| GBW | 1.8 MHz |