Texas Instruments Operational Amplifier IC CLC405AJP

Description
IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC405AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC405AJP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC405AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC405AJP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-CLC405AJP
Operational Amplifier IC 687-CLC405AJP
IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC405AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC405AJP can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC405AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC405AJP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC405AJP - 242342-CLC405AJP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC405AJP
242342-CLC405AJP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC405AJP 242342-CLC405AJP
Manufacturer: Texas Instruments Win Source Part Number: 242342-CLC405AJP Family Name: CLC405AJP Alternative Parts (Cross-Reference): CLC405AJP/NOPB; CLC505AJP; CLC425AJP; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 242342-CLC405AJP
Family Name: CLC405AJP
Alternative Parts (Cross-Reference): CLC405AJP/NOPB; CLC505AJP; CLC425AJP;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
 - CLC405AJP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC405AJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC405AJP
Instrumentation, OP Amps, Buffer Amps CLC405AJP
Current Feedback Amplifier 1 Circuit 8-MDIP

Current Feedback Amplifier 1 Circuit 8-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC405AJP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC405AJP
Integrated Circuits (ICs) - Linear - Amplifiers CLC405AJP
IC OPAMP CFA 1 CIRCUIT 8MDIP

IC OPAMP CFA 1 CIRCUIT 8MDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC405AJP 242342-CLC405AJP CLC405AJP CLC405AJP CLC405AJP
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC405AJP Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 650 V/µs 650 V/µs 6.50E-4 V/µs
Bandwidth 135 MHz 135 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
3 suppliers
Op Amps - 1913400P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; DIP
Number of Pins 8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACP-REEL - 859766-AD8567ACP-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type CSP; 16-LFCSP-VQ (4x4)
View Details
3 suppliers