The CLC415AJE is a quad, wideband monolithic operational amplifier designed for intermediate gain applications where power efficiency and cost per channel are critical. It operates from ±5V supplies and consumes 50mW per channel while delivering a small-signal bandwidth of 160MHz and a slew rate of 1500V/µs. The amplifier features a gain range of ±1 to ±10 and provides stable, oscillation-free operation without the need for external compensation, even at unity gain. With a channel isolation of 70dB at 5MHz, the CLC415AJE is suitable for high-density applications, including composite video distribution, HDTV amplifiers, and RGB-video processing. It exhibits low differential gain and phase distortion, typically 0.03% and 0.03° at 3.58MHz, making it ideal for high-performance video applications. The device is available in a 14-pin SOIC package and operates over a temperature range of -40°C to +85°C.
Video Amplifier, 4 Channel(s), 1 Func, Bipolar, PDSO14
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: CLC415AJE from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC415AJE can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161836-CLC415AJE
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 4 CIRCUIT 14SOIC
Current Feedback Amplifier 4 Circuit 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC415AJE | 687-CLC415AJE | 1161836-CLC415AJE | CLC415AJE | CLC415AJE |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC415AJE | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC14 | Tube | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Slew Rate | 1500 V/µs | 0.0015 V/µs | 1500 V/µs | ||
| Bandwidth | 160 MHz | 160 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |