The TLE2064M is a quad operational amplifier with FET input, offering a gain bandwidth of 1.1 MHz and a typical supply current of 120 μA per channel, designed for high-output-drive applications into 100 Ω loads. It is packaged in a 20-pin LCCC (FK) format measuring 8.89 mm × 8.89 mm and operates over a temperature range of -55°C to 125°C.
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIFET, CQCC20
J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)
IC OPAMP JFET 4 CIRCUIT 20LCCC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9080901M2A | 5962-9080901M2A | 5962-9080901M2A | 5962-9080901M2A |
| Product Name | TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 7 to 36 volts | |||
| VOS | 6 millivolts | 0.9000 millivolts | ||
| Quiescent Current (IQ) | 350 microamps | |||
| CMRR | 65 dB | |||
| GBW | 2 MHz | 2 MHz |