Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - Dual marked (LM193AHRQMLV)
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 5962R9452602VGA | 5962R9452602VGA | 5962R9452602VGA |
| Product Name | LM193QML-SP Low Power Low Offset Voltage Dual Comparator | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | ||
| VOS | 5 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |