Texas Instruments TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 5962-9469203QPA

Description
Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Dallas, TX, United States
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier
5962-9469203QPA
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 5962-9469203QPA
Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9469203QPA - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLC2262AM)

Dual marked (TLC2262AM)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9469203QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9469203QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9469203QPA
IC CMOS 2 CIRCUIT 8CDIP

IC CMOS 2 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9469203QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9469203QPA
Instrumentation, OP Amps, Buffer Amps 5962-9469203QPA
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9469203QPA 5962-9469203QPA 5962-9469203QPA 5962-9469203QPA
Product Name TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 500 microamps
CMRR 70 dB
GBW 0.8200 MHz 0.7300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers
 - CLC5644IM - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
5 suppliers
Clock Fanout Buffer 9-OUT 28-Pin PLCC T/R - 815-CDCVF111FNRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers