The TLE2024BM is a high-speed, low-power, precision quad operational amplifier characterized for operation over the military temperature range of -55°C to +125°C, with a maximum input offset voltage of 500µV. It operates from both ±15V and 5V supplies, features a unity-gain bandwidth of 2MHz, a slew rate of 0.65V/µs, and phase-reversal protection. The device is packaged in a 16-pin DW (SOIC) package.
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9088109Q2A |
| Product Name | TLE2024BM High-Speed, Low-Power, Precision Quad Operational Amplifier |