Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1045431-INA126E/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Precision Instrumentation Amplifier, 200kHz BW, 250uV Vos, 175uA Iq, VSSOP Product overview: INA126E/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126E/250 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
AMPLIFIER, INSTR, 200KHZ, 94DB, MSOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.4V/µs; Bandwidth:200kHz; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA126E/250 | 1045431-INA126E/250 | INA126ETR-ND | 687-INA126E/250 | INA126E/250 | INA126E/250 | INA126E/250 | 28AH2603 | INA126E/250 |
| Product Name | INA126 Micropower Instrumentation Amplifier Single and Dual Versions | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/250 | Instrumentation, Op Amps, Buffer Amps | 200kHz 175uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier, Instr, 200Khz, 94Db, Msop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||||
| CMRR | 83 dB | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |