TLE2071M is a single JFET-input operational amplifier with a wide supply voltage range up to ±19 V, 10 MHz gain bandwidth, and unity-gain stability. It features a low noise floor of 17 nV/√Hz at 1 kHz and a low bias current of ±15 pA. The device is packaged in a CFP (U) case measuring 6.86 mm × 22.4 mm and operates over a junction temperature range of −55°C to 125°C. It uses on-chip Zener trimming for offset voltage and supports differential input voltages up to the supply rail.
JFET-Input High Speed Low Noise Single Operational Amplifier 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9460201QHA |
| Product Name | TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier |
| Supply Voltage (VS) | 4.5 to 38 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 2200 microamps |
| CMRR | 70 dB |
| GBW | 9.4 MHz |