Quadruple operational amplifier designed for single-supply operation from 3 V to 32 V or dual supplies from ±1.5 V to ±16 V, with a 14-pin CERDIP package, radiation tolerance of 50 kRad(Si) TID, differential input voltage range of ±32 V, open-loop gain of 100 V/mV typ, and supply current drain of 0.8 mA typ. Qualified to SMD 5962-7704301VCA with operating temperature range of -55°C to 125°C.
Quadruple Operational Amplifier 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-7704301VCA |
| Product Name | LM124-SP Quadruple Operational Amplifier |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |