Instrumentation Amplifier with Precision Voltage Reference 16-PDIP
Inst Amp 150kHz, 90dB CMRR, 18V Dual Supply, 16-Pin PDIP Product overview: INA125PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA125PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185744-INA125PA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Current - Input Bias: 10nA
Voltage - Input Offset: 50μV
Family Name: INA125
Categories: Integrated Circuits (ICs)
Operating Supply Current: 460μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Output Current per Channel: 12mA
SR - Slew Rate: 0.2 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LT1101SW; LT1101S; LT1101IS;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
INA125 Instrumentation Amplifier with Precision Voltage Reference
Instrumentation amplifier,INA125PA DIP16
Instrumentation amplifier,INA125PA DIP16
Instrumentation amplifier,INA125PA DIP16
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
Instrumentation Amplifier 1 Circuit 16-PDIP
IC, INST AMP, FET, 150KHZ, DIP16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.02V/µs; Bandwidth:150kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA125PA | 687-INA125PA | 1185744-INA125PA | INA125PA | 2521593 | 2521593P | INA125PA-ND | INA125PA | INA125PA | 51AK5965 |
| Product Name | INA125 Instrumentation Amplifier with Precision Voltage Reference | Dual 150kHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125PA | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Inst Amp, Fet, 150Khz, Dip16; No. Of Amplifiers Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 100 dB | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 5 volts | 2.7 volts | ||||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |