Precision Chopper-Stabilized Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1044596-ICL7652P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit 8-PDIP
Precision Op Amp, 5uV Vos, 1.9MHz BW, 110dB CMRR, 8-PDIP Product overview: ICL7652P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7652P can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDIP8
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Precision Amplifiers Precision Chopper-Stabilized
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Zero-Drift Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ICL7652P | 1044596-ICL7652P | 296-33284-5-ND | 687-ICL7652P | ICL7652P | ICL7652P | ICL7652P | ICL7652P | ICL7652P |
| Product Name | ICL7652 Precision Chopper-Stabilized Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7652P | Instrumentation, Op Amps, Buffer Amps | 1.9MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 3.8 to 16 volts | 8 volts | 3.8 volts | |||||
| Package Type | PDIP | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; PDIP8 | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||
| VOS | 0.6000 millivolts | 0.6000 millivolts |