The INA111BU is a high-speed, FET-input instrumentation amplifier in a 16-pin SOIC surface-mount package, specified for operation from -40°C to +85°C. It features a gain range from 1 to 10,000 set by an external resistor, a bandwidth of 2 MHz at G=1 and 2 MHz at G=10, and a settlement time of 4 µs at G=100. Input bias current is under 20 pA, with a common-mode rejection ratio of at least 100 dB at G=100 and 1000. The device operates from supply voltages between -6 V and -18 V and has an output voltage swing of at least ±11 V with a 5 mA load. Input offset voltage is specified up to 500 µV max, with a drift of 2 µV/°C max. The amplifier includes internal laser-trimmed precision resistors and offers a slew rate of 17 V/µs.
High Speed FET-Input Instrumentation Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 017259-INA111BU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
INA111 High Speed FET-Input Instrumentation Amplifier
Instrumentation Amplifier 1 Circuit 16-SOIC
Inst Amp 2MHz BW 106dB CMRR 18V SOIC Product overview: INA111BU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111BU can be used for catalog matching and distributor lookup.
AMP INSTRUMENTATION, SOIC16, 111; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:17V/µs; Bandwidth:2MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier Output:SingleRoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
INA111 HIGH SPEED FET-INPUT INST
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA111BU | 017259-INA111BU | INA111BU | INA111BU-ND | 687-INA111BU | 29AH5936 | INA111BU | INA111BU | INA111BU | INA111BU | INA111BU |
| Product Name | INA111 High Speed FET-Input Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BU | Instrumentation, Op Amps, Buffer Amps | 2MHz 18V SOIC Operational Amplifier IC | Amp Instrumentation, Soic16, 111; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | ||||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||
| CMRR | 106 dB | ||||||||||
| Supply Voltage (VS) | 12 to 36 volts | 6 to 18 volts | 12 to 36 volts | 6 to 18 volts | 36 volts | 12 volts | |||||
| IBIAS | 2.00E-5 µA | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |