The INA128 is a precision, low-power instrumentation amplifier with a single external resistor setting gains from 1 to 10,000, featuring a maximum offset voltage of 50μV, drift of 0.5μV/°C, input bias current of 5nA maximum, and a bandwidth of 1.3MHz at G=1. It operates from ±2.25V to ±18V supplies with a quiescent current of 700μA and includes input protection to ±40V. The device is available in an 8-pin PDIP package measuring 9.81mm × 9.43mm and is specified for operation from -40°C to +85°C.
Precision, Low Power Instrumentation Amplifiers 8-PDIP
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA128PG4 | INA128PG4-ND | INA128PG4 | INA128PG4 | INA128PG4 |
| Product Name | INA128 Precision, Low Power Instrumentation Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||
| CMRR | 120 dB | ||||
| Supply Voltage (VS) | 4.5 to 36 volts | ||||
| IBIAS | 0.0050 µA | 0.0020 µA |